AG Neovo logo

AG Neovo 19" Widescreen LCD Display H-W19 computer monitor 19" 1440 x 900 pixels Black

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
59807
Info modified on:
21 Oct 2022, 10:14:32
Short summary description AG Neovo 19" Widescreen LCD Display H-W19 computer monitor 19" 1440 x 900 pixels Black:

AG Neovo 19" Widescreen LCD Display H-W19, 19", 1440 x 900 pixels, 3 ms, Black

Long summary description AG Neovo 19" Widescreen LCD Display H-W19 computer monitor 19" 1440 x 900 pixels Black:

AG Neovo 19" Widescreen LCD Display H-W19. Display diagonal: 19", Display resolution: 1440 x 900 pixels, Response time: 3 ms, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.