AG Neovo logo

AG Neovo 19” LCD Display E-Series Model E-19A computer monitor 19" 1280 x 1024 pixels Black

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
94622
Info modified on:
21 Oct 2022, 10:14:07
Short summary description AG Neovo 19” LCD Display E-Series Model E-19A computer monitor 19" 1280 x 1024 pixels Black:

AG Neovo 19” LCD Display E-Series Model E-19A, 19", 1280 x 1024 pixels, Black

Long summary description AG Neovo 19” LCD Display E-Series Model E-19A computer monitor 19" 1280 x 1024 pixels Black:

AG Neovo 19” LCD Display E-Series Model E-19A. Display diagonal: 19", Display resolution: 1280 x 1024 pixels, Viewing angle, horizontal: 170°, Viewing angle, vertical: 170°. Product color: Black

Specs
Recommended products
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.