Channel partners
Manufacturers
Partners
More
Country:
Language:
English (US)
Icecat search
Icecat: creating the world's largest
open catalog
with 23561274 data-sheets &
43251 brands
– register (free)
Network Transceiver Modules
AddOn Networks XFP, 10Gbps, 1590nm, 80km network transceiver module Fiber optic 10000 Mbit/s
AddOn Networks XFP, 10Gbps, 1590nm, 80km network transceiver module Fiber optic 10000 Mbit/s
Edit this data-sheet
Login or signup for Full Icecat
to access all product specs
(0)
Search similar products
Edit this data-sheet
Brand:
AddOn Networks
Product name:
XFP, 10Gbps, 1590nm, 80km
Article code:
XFP-10GB-CW59-80-AO
GTIN (EAN/UPC):
0821455601860
Category:
Network Transceiver Modules
Icecat Product ID:
32301909
Data-sheet quality:
created/standardized by Icecat
Product views:
12419
Info modified on:
15 Oct 2024, 09:56:49
Report mistake
Specs
Distributors
To access this product information you need to
login
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.
Ok
READ MORE