ADATA logo

ADATA DDR3 1333 204 Pin SO-DIMM memory module 8 GB 2 x 4 GB

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
39365
Info modified on:
03 Jun 2018, 06:13:16
Short summary description ADATA DDR3 1333 204 Pin SO-DIMM memory module 8 GB 2 x 4 GB:

ADATA DDR3 1333 204 Pin SO-DIMM, 8 GB, 2 x 4 GB, DDR3, 1333 MHz, 204-pin SO-DIMM

Long summary description ADATA DDR3 1333 204 Pin SO-DIMM memory module 8 GB 2 x 4 GB:

ADATA DDR3 1333 204 Pin SO-DIMM. Component for: Laptop, Internal memory: 8 GB, Memory layout (modules x size): 2 x 4 GB, Internal memory type: DDR3, Memory clock speed: 1333 MHz, Memory form factor: 204-pin SO-DIMM, CAS latency: 9

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.