ADATA logo

ADATA DashDrive UV128 128GB USB flash drive USB Type-A 3.2 Gen 1 (3.1 Gen 1) Black, Blue

Brand:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
106034
Info modified on:
17 May 2024, 06:15:06
Short summary description ADATA DashDrive UV128 128GB USB flash drive USB Type-A 3.2 Gen 1 (3.1 Gen 1) Black, Blue:

ADATA DashDrive UV128 128GB, 128 GB, USB Type-A, 3.2 Gen 1 (3.1 Gen 1), 90 MB/s, Slide, Black, Blue

Long summary description ADATA DashDrive UV128 128GB USB flash drive USB Type-A 3.2 Gen 1 (3.1 Gen 1) Black, Blue:

ADATA DashDrive UV128 128GB. Capacity: 128 GB, Device interface: USB Type-A, USB version: 3.2 Gen 1 (3.1 Gen 1), Read speed: 90 MB/s, Write speed: 40 MB/s. Form factor: Slide. Weight: 0.353 oz (10 g). Product color: Black, Blue

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.