ACT logo

ACT TD6510 cable gender changer RJ45 IDC Steel

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
48933
Info modified on:
26 Jun 2024, 15:30:00
Short summary description ACT TD6510 cable gender changer RJ45 IDC Steel:

ACT TD6510, RJ45, IDC, Steel

Long summary description ACT TD6510 cable gender changer RJ45 IDC Steel:

ACT TD6510. Connector 1: RJ45, Connector 2: IDC. Product color: Steel

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.