ACT logo

ACT SD6019 cable gender changer RJ45 Steel

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
56274
Info modified on:
26 Jun 2024, 15:29:47
Short summary description ACT SD6019 cable gender changer RJ45 Steel:

ACT SD6019, RJ45, RJ45, Steel

Long summary description ACT SD6019 cable gender changer RJ45 Steel:

ACT SD6019. Connector 1: RJ45, Connector 2: RJ45. Product color: Steel

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.