ACT logo

ACT PD3005 power extension 98.4" (2.5 m) 8 AC outlet(s) Indoor Black

Data-sheet quality:
created/standardized by Icecat
Product views:
945
Info modified on:
11 Jun 2025, 21:44:15
Short summary description ACT PD3005 power extension 98.4" (2.5 m) 8 AC outlet(s) Indoor Black:

ACT PD3005, 98.4" (2.5 m), Indoor, Type F, Type F (CEE 7/7), Angled, Black

Long summary description ACT PD3005 power extension 98.4" (2.5 m) 8 AC outlet(s) Indoor Black:

ACT PD3005. Cable length: 98.4" (2.5 m), Placement supported: Indoor, AC outlet types: Type F. AC outlets quantity: 8 AC outlet(s). AC input voltage: 250 V, Maximum current: 16 A

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.