ACT IS8920, 787.4" (20 m), Cat6, U/UTP (UTP), RJ-45, RJ-45, Black
ACT IS8920. Cable length: 787.4" (20 m), Cable standard: Cat6, Cable shielding: U/UTP (UTP), Connector 1: RJ-45, Connector 2: RJ-45, Connector contacts plating: Gold, Product color: Black