Acer logo

Acer Iconia Tab A100 NVIDIA Tegra 8 GB 7" 0.5 GB Wi-Fi 4 (802.11n) Android Silver

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
88135
Info modified on:
10 Aug 2024, 10:09:55
Short summary description Acer Iconia Tab A100 NVIDIA Tegra 8 GB 7" 0.5 GB Wi-Fi 4 (802.11n) Android Silver:

Acer Iconia Tab A100, 7", 1024 x 600 pixels, 8 GB, 0.5 GB, Android, Silver

Long summary description Acer Iconia Tab A100 NVIDIA Tegra 8 GB 7" 0.5 GB Wi-Fi 4 (802.11n) Android Silver:

Acer Iconia Tab A100. Display diagonal: 7", Display resolution: 1024 x 600 pixels. Internal storage capacity: 8 GB. Processor frequency: 1 GHz, Processor family: NVIDIA Tegra, Processor model: Tegra 2 (250). Internal memory: 0.5 GB. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Card reader integrated. Weight: 15.9 oz (450 g). Operating system installed: Android. Product color: Silver

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.