Acer logo

Acer Veriton L460 Intel® Core™2 Duo E6420 2 GB DDR2-SDRAM 160 GB Intel® GMA 3100 Windows XP Professional PC

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
40879
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Acer Veriton L460 Intel® Core™2 Duo E6420 2 GB DDR2-SDRAM 160 GB Intel® GMA 3100 Windows XP Professional PC:

Acer Veriton L460, 2.13 GHz, Intel® Core™2 Duo, 2 GB, 160 GB, DVD±RW, Windows XP Professional

Long summary description Acer Veriton L460 Intel® Core™2 Duo E6420 2 GB DDR2-SDRAM 160 GB Intel® GMA 3100 Windows XP Professional PC:

Acer Veriton L460. Processor frequency: 2.13 GHz, Processor family: Intel® Core™2 Duo, Processor model: E6420. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 160 GB, Optical drive type: DVD±RW. Discrete graphics card model: Intel® GMA 3100. Operating system installed: Windows XP Professional. Power supply: 135 W. Product type: PC

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.