Acer logo

Acer Veriton L410 AMD Athlon 4200+ 1 GB DDR2-SDRAM 160 GB AMD Radeon X1250 Windows Vista Business PC

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
131818
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Acer Veriton L410 AMD Athlon 4200+ 1 GB DDR2-SDRAM 160 GB AMD Radeon X1250 Windows Vista Business PC:

Acer Veriton L410, 2.2 GHz, AMD Athlon, 1 GB, 160 GB, DVD±RW, Windows Vista Business

Long summary description Acer Veriton L410 AMD Athlon 4200+ 1 GB DDR2-SDRAM 160 GB AMD Radeon X1250 Windows Vista Business PC:

Acer Veriton L410. Processor frequency: 2.2 GHz, Processor family: AMD Athlon, Processor model: 4200+. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 160 GB, Optical drive type: DVD±RW. Discrete graphics card model: AMD Radeon X1250. Operating system installed: Windows Vista Business. Power supply: 135 W. Product type: PC

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.