Acer VG.9MG06.001, GeForce 9300M GS, 0.25 GB, GDDR2, 128 bit, 2560 x 1600 pixels, PCI Express x16
Acer VG.9MG06.001. Graphics processor family: NVIDIA, Graphics processor: GeForce 9300M GS. Discrete graphics card memory: 0.25 GB, Graphics card memory type: GDDR2, Memory bus: 128 bit. Maximum resolution: 2560 x 1600 pixels. DirectX version: 10, OpenGL version: 2.1. Interface type: PCI Express x16. Cooling type: Passive