Acer logo

Acer PM161QBbmiuux Portable monitor Black 15.6" LCD 1920 x 1080 pixels

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
40653
Info modified on:
27 May 2024, 16:21:36
Short summary description Acer PM161QBbmiuux Portable monitor Black 15.6" LCD 1920 x 1080 pixels:

Acer PM161QBbmiuux, 15.6", LCD, 1920 x 1080 pixels, Full HD, 16:9, 4 ms

Long summary description Acer PM161QBbmiuux Portable monitor Black 15.6" LCD 1920 x 1080 pixels:

Acer PM161QBbmiuux. Display diagonal: 15.6", Display technology: LCD, Display resolution: 1920 x 1080 pixels. AMD FreeSync type: FreeSync. RMS rated power: 2 W. USB port type: USB Type-C, USB version: 3.2 Gen 1 (3.1 Gen 1). Product type: Portable monitor, Product color: Black, Panel mounting interface: 75 x 75 mm

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.