Acer logo

Acer PM161Qbu LED display 15.6" 1920 x 1080 pixels Full HD Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
27247
Info modified on:
27 May 2024, 14:20:49
Short summary description Acer PM161Qbu LED display 15.6" 1920 x 1080 pixels Full HD Black:

Acer PM161Qbu, 15.6", 1920 x 1080 pixels, Full HD, LED, 7 ms, Black

Long summary description Acer PM161Qbu LED display 15.6" 1920 x 1080 pixels Full HD Black:

Acer PM161Qbu. Display diagonal: 15.6", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Response time: 7 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 170°. Built-in USB hub. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.