Acer logo

Acer EB2 EB192Q LED display 18.5" 1366 x 768 pixels HD Black

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
74047
Info modified on:
27 May 2024, 14:59:32
Short summary description Acer EB2 EB192Q LED display 18.5" 1366 x 768 pixels HD Black:

Acer EB2 EB192Q, 18.5", 1366 x 768 pixels, HD, LED, 5 ms, Black

Long summary description Acer EB2 EB192Q LED display 18.5" 1366 x 768 pixels HD Black:

Acer EB2 EB192Q. Display diagonal: 18.5", Display resolution: 1366 x 768 pixels, HD type: HD, Display technology: LED, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 90°, Viewing angle, vertical: 65°. VESA mounting. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.