Acer KA2 KA222QHBI, 21.5", 1920 x 1080 pixels, Full HD, LCD, 4 ms, Black
Acer KA2 KA222QHBI. Display diagonal: 21.5", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD, Response time: 4 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. VESA mounting. Product color: Black