Acer logo

Acer KA0 KA220HQbid computer monitor 21.5" 1920 x 1080 pixels Full HD LED Black

Brand:
Product family:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
338845
Info modified on:
14 Mar 2025, 19:43:32
Short summary description Acer KA0 KA220HQbid computer monitor 21.5" 1920 x 1080 pixels Full HD LED Black:

Acer KA0 KA220HQbid, 21.5", 1920 x 1080 pixels, Full HD, LED, 5 ms, Black

Long summary description Acer KA0 KA220HQbid computer monitor 21.5" 1920 x 1080 pixels Full HD LED Black:

Acer KA0 KA220HQbid. Display diagonal: 21.5", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LED. Response time: 5 ms, Native aspect ratio: 16:9. VESA mounting. Product color: Black

Reasons to buy
The Story
Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.