Acer logo

Acer K2 K222HQLbd LED display 21.5" 1920 x 1080 pixels Full HD Black

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
153988
Info modified on:
14 Mar 2025, 19:44:09
Short summary description Acer K2 K222HQLbd LED display 21.5" 1920 x 1080 pixels Full HD Black:

Acer K2 K222HQLbd, 21.5", 1920 x 1080 pixels, Full HD, LED, 5 ms, Black

Long summary description Acer K2 K222HQLbd LED display 21.5" 1920 x 1080 pixels Full HD Black:

Acer K2 K222HQLbd. Display diagonal: 21.5", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LED. Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 90°, Viewing angle, vertical: 65°. Product color: Black

Reasons to buy
Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.