Acer logo

Acer V6 V226HQL LED display 21.5" 1920 x 1080 pixels Full HD Black

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
51604
Info modified on:
14 Mar 2025, 19:43:25
Short summary description Acer V6 V226HQL LED display 21.5" 1920 x 1080 pixels Full HD Black:

Acer V6 V226HQL, 21.5", 1920 x 1080 pixels, Full HD, LED, 5 ms, Black

Long summary description Acer V6 V226HQL LED display 21.5" 1920 x 1080 pixels Full HD Black:

Acer V6 V226HQL. Display diagonal: 21.5", Display resolution: 1920 x 1080 pixels, HD type: Full HD. Display: LED. Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.