Acer logo

Acer SB0 SB220Q LED display 21.5" 1920 x 1080 pixels Full HD Black

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
13653
Info modified on:
20 Jan 2025, 10:40:39
Short summary description Acer SB0 SB220Q LED display 21.5" 1920 x 1080 pixels Full HD Black:

Acer SB0 SB220Q, 21.5", 1920 x 1080 pixels, Full HD, LED, 4 ms, Black

Long summary description Acer SB0 SB220Q LED display 21.5" 1920 x 1080 pixels Full HD Black:

Acer SB0 SB220Q. Display diagonal: 21.5", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Response time: 4 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.