Acer 3D DA220HQL Abmiacg, 21.5", 1920 x 1080 pixels, Full HD, Black
Acer 3D DA220HQL Abmiacg. Display diagonal: 21.5", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Native aspect ratio: 16:9. Built-in speaker(s). Product color: Black