Acer logo

Acer DA220HQL computer monitor 21.5" 1920 x 1080 pixels Full HD LED Touchscreen Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
98034
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Acer DA220HQL computer monitor 21.5" 1920 x 1080 pixels Full HD LED Touchscreen Black:

Acer DA220HQL, 21.5", 1920 x 1080 pixels, Full HD, LED, Black

Long summary description Acer DA220HQL computer monitor 21.5" 1920 x 1080 pixels Full HD LED Touchscreen Black:

Acer DA220HQL. Display diagonal: 21.5", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Built-in speaker(s). Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.