location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer B227Q E3 computer monitor 21.5" 1920 x 1080 pixels Full HD LCD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
B227Q E3
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
UM.WB7SA.301
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Acer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4585
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Aug 2024 16:16:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Acer B227Q E3 computer monitor 21.5" 1920 x 1080 pixels Full HD LCD Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 54.6cm (21.5") Full HD 1920 x 1080 IPS
  • - 4ms, 16:9, 250cd/m²
  • - VGA, HDMI
Long product name Acer B227Q E3 computer monitor 21.5" 1920 x 1080 pixels Full HD LCD Black :
The short editorial description of Acer B227Q E3 computer monitor 21.5" 1920 x 1080 pixels Full HD LCD Black

54.6cm (21.5") Full HD 1920 x 1080 IPS, 16:9, 250cd/m², 4ms, 178°/178°
More>>>
Short summary description Acer B227Q E3 computer monitor 21.5" 1920 x 1080 pixels Full HD LCD Black:
This short summary of the Acer B227Q E3 computer monitor 21.5" 1920 x 1080 pixels Full HD LCD Black data-sheet is auto-generated and uses the product title and the first six key specs.

Acer B227Q E3, 21.5", 1920 x 1080 pixels, Full HD, LCD, 4 ms, Black

Long summary description Acer B227Q E3 computer monitor 21.5" 1920 x 1080 pixels Full HD LCD Black:
This is an auto-generated long summary of Acer B227Q E3 computer monitor 21.5" 1920 x 1080 pixels Full HD LCD Black based on the first three specs of the first five spec groups.

Acer B227Q E3. Display diagonal: 21.5", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD, Response time: 4 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. VESA mounting, Height adjustment. Product color: Black

Display
Display diagonal *
21.5"
Display resolution *
1920 x 1080 pixels
HD type *
Full HD
Native aspect ratio *
16:9
Display technology *
LCD
Panel type *
IPS
Touchscreen *
No
Display brightness (typical)
250 cd/m²
Response time *
4 ms
Screen shape *
Flat
Maximum refresh rate *
100 Hz
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Performance
AMD FreeSync *
Yes
AMD FreeSync type
FreeSync
Design
Market positioning *
Business
Product color *
Black
Ports & interfaces
VGA (D-Sub) ports quantity
1
HDMI *
Yes
Ergonomics
VESA mounting *
Yes
Panel mounting interface
100 x 100 mm
Wall mountable
Yes
Height adjustment *
Yes
Pivot
Yes
Swiveling
Yes
Tilt adjustment
Yes
Power
AC input voltage
120 - 230 V
Weight & dimensions
Width (with stand)
19.3" (490 mm)
Depth (with stand)
7.32" (186 mm)
Height (with stand)
15.6" (396 mm)
Weight (with stand)
7.69 lbs (3.49 kg)
Width (without stand)
19.3" (490 mm)
Depth (without stand)
2.56" (65 mm)
Height (without stand)
11.6" (295 mm)
Weight (without stand)
6.22 lbs (2.82 kg)
Packaging content
Stand included
Yes
Cables included
AC, DisplayPort, HDMI, VGA