Acer logo

Acer B7 UM.WB7EE.015 computer monitor 21.5" 1920 x 1080 pixels Full HD LCD Black

Brand:
Product family:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
68300
Info modified on:
14 Mar 2025, 19:39:33
Short summary description Acer B7 UM.WB7EE.015 computer monitor 21.5" 1920 x 1080 pixels Full HD LCD Black:

Acer B7 UM.WB7EE.015, 21.5", 1920 x 1080 pixels, Full HD, LCD, 4 ms, Black

Long summary description Acer B7 UM.WB7EE.015 computer monitor 21.5" 1920 x 1080 pixels Full HD LCD Black:

Acer B7 UM.WB7EE.015. Display diagonal: 21.5", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD, Response time: 4 ms, Native aspect ratio: 16:9. Built-in speaker(s). Built-in USB hub. VESA mounting. Product color: Black

Reasons to buy
Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.