Acer logo

Acer T2 T232HLA computer monitor 23" 1920 x 1080 pixels Full HD LED Touchscreen Black

Brand:
Product family:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
285544
Info modified on:
09 Jan 2023, 09:31:13
Short summary description Acer T2 T232HLA computer monitor 23" 1920 x 1080 pixels Full HD LED Touchscreen Black:

Acer T2 T232HLA, 23", 1920 x 1080 pixels, Full HD, LED, 5 ms, Black

Long summary description Acer T2 T232HLA computer monitor 23" 1920 x 1080 pixels Full HD LED Touchscreen Black:

Acer T2 T232HLA. Display diagonal: 23", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Response time: 5 ms, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). Product color: Black

Reasons to buy
Specs
Similar products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.