Acer logo

Acer S1 S231HL Bbid computer monitor 23" 1920 x 1080 pixels Full HD Black

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
73992
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Acer S1 S231HL Bbid computer monitor 23" 1920 x 1080 pixels Full HD Black:

Acer S1 S231HL Bbid, 23", 1920 x 1080 pixels, Full HD, LED, 5 ms, Black

Long summary description Acer S1 S231HL Bbid computer monitor 23" 1920 x 1080 pixels Full HD Black:

Acer S1 S231HL Bbid. Display diagonal: 23", Display resolution: 1920 x 1080 pixels, HD type: Full HD. Display: LED. Response time: 5 ms, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. VESA mounting. Product color: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.