Acer logo

Acer S0 S230HL computer monitor 23" 1920 x 1080 pixels Full HD LED Black

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
125985
Info modified on:
27 May 2024, 12:16:57
Short summary description Acer S0 S230HL computer monitor 23" 1920 x 1080 pixels Full HD LED Black:

Acer S0 S230HL, 23", 1920 x 1080 pixels, Full HD, LCD, 5 ms, Black

Long summary description Acer S0 S230HL computer monitor 23" 1920 x 1080 pixels Full HD LED Black:

Acer S0 S230HL. Display diagonal: 23", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LCD. Response time: 5 ms, Native aspect ratio: 16:9. Product color: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.