Acer logo

Acer H6 H236HL computer monitor 23" 1920 x 1080 pixels Full HD LED Black

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
80395
Info modified on:
14 Mar 2024, 19:24:43
Short summary description Acer H6 H236HL computer monitor 23" 1920 x 1080 pixels Full HD LED Black:

Acer H6 H236HL, 23", 1920 x 1080 pixels, Full HD, LCD, 5 ms, Black

Long summary description Acer H6 H236HL computer monitor 23" 1920 x 1080 pixels Full HD LED Black:

Acer H6 H236HL. Display diagonal: 23", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LCD. Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.