Acer logo

Acer G7 G237HL LED display 23" 1920 x 1080 pixels Full HD Black

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
97907
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Acer G7 G237HL LED display 23" 1920 x 1080 pixels Full HD Black:

Acer G7 G237HL, 23", 1920 x 1080 pixels, Full HD, LED, 6 ms, Black

Long summary description Acer G7 G237HL LED display 23" 1920 x 1080 pixels Full HD Black:

Acer G7 G237HL. Display diagonal: 23", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LED. Response time: 6 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Product color: Black

Reasons to buy
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.