Acer logo

Acer K2 K242HQK LED display 23.6" 3840 x 2160 pixels 4K Ultra HD Black

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
82151
Info modified on:
27 May 2024, 12:18:33
Short summary description Acer K2 K242HQK LED display 23.6" 3840 x 2160 pixels 4K Ultra HD Black:

Acer K2 K242HQK, 23.6", 3840 x 2160 pixels, 4K Ultra HD, LED, 4 ms, Black

Long summary description Acer K2 K242HQK LED display 23.6" 3840 x 2160 pixels 4K Ultra HD Black:

Acer K2 K242HQK. Display diagonal: 23.6", Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED. Display: LED. Response time: 4 ms, Native aspect ratio: 16:9. Built-in speaker(s). Product color: Black

Reasons to buy
Video
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.