Acer logo

Acer V6 V246HQL LED display 23.6" 1920 x 1080 pixels Full HD Black

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
104066
Info modified on:
18 Mar 2025, 16:41:58
Short summary description Acer V6 V246HQL LED display 23.6" 1920 x 1080 pixels Full HD Black:

Acer V6 V246HQL, 23.6", 1920 x 1080 pixels, Full HD, LED, 5 ms, Black

Long summary description Acer V6 V246HQL LED display 23.6" 1920 x 1080 pixels Full HD Black:

Acer V6 V246HQL. Display diagonal: 23.6", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LED. Response time: 5 ms, Native aspect ratio: 16:9. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.