Acer logo

Acer EI242QRP computer monitor 23.6" 1920 x 1080 pixels Full HD Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
14755
Info modified on:
14 Mar 2025, 19:42:36
Short summary description Acer EI242QRP computer monitor 23.6" 1920 x 1080 pixels Full HD Black:

Acer EI242QRP, 23.6", 1920 x 1080 pixels, Full HD, 1 ms, Black

Long summary description Acer EI242QRP computer monitor 23.6" 1920 x 1080 pixels Full HD Black:

Acer EI242QRP. Display diagonal: 23.6", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Response time: 1 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. VESA mounting. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.