Acer logo

Acer ED2 ED242QR Abidpx LED display 23.6" 1920 x 1080 pixels Full HD Black

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
94961
Info modified on:
14 Mar 2025, 19:43:01
Short summary description Acer ED2 ED242QR Abidpx LED display 23.6" 1920 x 1080 pixels Full HD Black:

Acer ED2 ED242QR Abidpx, 23.6", 1920 x 1080 pixels, Full HD, LED, 4 ms, Black

Long summary description Acer ED2 ED242QR Abidpx LED display 23.6" 1920 x 1080 pixels Full HD Black:

Acer ED2 ED242QR Abidpx. Display diagonal: 23.6", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Response time: 4 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.