Acer logo

Acer Predator X38 LED display 37.5" 3840 x 1600 pixels LCD Black

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
53108
Info modified on:
30 Dec 2024, 17:23:55
Short summary description Acer Predator X38 LED display 37.5" 3840 x 1600 pixels LCD Black:

Acer Predator X38, 37.5", 3840 x 1600 pixels, LCD, 1 ms, Black

Long summary description Acer Predator X38 LED display 37.5" 3840 x 1600 pixels LCD Black:

Acer Predator X38. Display diagonal: 37.5", Display resolution: 3840 x 1600 pixels, Display technology: LCD, Response time: 1 ms, Native aspect ratio: 24:10, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). Built-in USB hub. VESA mounting, Height adjustment. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.