Acer logo

Acer CB2 CB292CU computer monitor 29" 2560 x 1080 pixels UltraWide Full HD LCD Black

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
90976
Info modified on:
30 Dec 2024, 17:24:05
Short summary description Acer CB2 CB292CU computer monitor 29" 2560 x 1080 pixels UltraWide Full HD LCD Black:

Acer CB2 CB292CU, 29", 2560 x 1080 pixels, UltraWide Full HD, LCD, 1 ms, Black

Long summary description Acer CB2 CB292CU computer monitor 29" 2560 x 1080 pixels UltraWide Full HD LCD Black:

Acer CB2 CB292CU. Display diagonal: 29", Display resolution: 2560 x 1080 pixels, HD type: UltraWide Full HD, Display technology: LCD, Response time: 1 ms, Native aspect ratio: 21:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in USB hub. VESA mounting, Height adjustment. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.