Acer logo

Acer K2 K242HYL Abd LED display 23.8" 1920 x 1080 pixels Full HD Black

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
47697
Info modified on:
09 Mar 2024, 14:04:25
Short summary description Acer K2 K242HYL Abd LED display 23.8" 1920 x 1080 pixels Full HD Black:

Acer K2 K242HYL Abd, 23.8", 1920 x 1080 pixels, Full HD, LED, 4 ms, Black

Long summary description Acer K2 K242HYL Abd LED display 23.8" 1920 x 1080 pixels Full HD Black:

Acer K2 K242HYL Abd. Display diagonal: 23.8", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Response time: 4 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. VESA mounting. Product color: Black

Video
Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.