Acer logo

Acer KG241Y M3 computer monitor 23.8" 1920 x 1080 pixels Full HD LCD Black, Red

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
21703
Info modified on:
06 Aug 2024, 13:49:32
Short summary description Acer KG241Y M3 computer monitor 23.8" 1920 x 1080 pixels Full HD LCD Black, Red:

Acer KG241Y M3, 23.8", 1920 x 1080 pixels, Full HD, LCD, 0.5 ms, Black, Red

Long summary description Acer KG241Y M3 computer monitor 23.8" 1920 x 1080 pixels Full HD LCD Black, Red:

Acer KG241Y M3. Display diagonal: 23.8", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD, Response time: 0.5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). VESA mounting. Product color: Black, Red

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.