Acer logo

Acer NITRO XV0 XV240Y P computer monitor 23.8" 1920 x 1080 pixels Full HD LCD Black

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
87765
Info modified on:
30 Dec 2024, 17:23:48
Short summary description Acer NITRO XV0 XV240Y P computer monitor 23.8" 1920 x 1080 pixels Full HD LCD Black:

Acer NITRO XV0 XV240Y P, 23.8", 1920 x 1080 pixels, Full HD, LCD, 2 ms, Black

Long summary description Acer NITRO XV0 XV240Y P computer monitor 23.8" 1920 x 1080 pixels Full HD LCD Black:

Acer NITRO XV0 XV240Y P. Display diagonal: 23.8", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD, Response time: 2 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). VESA mounting, Height adjustment. Product color: Black

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.