Acer V7 V247Ybip, 23.8", 1920 x 1080 pixels, Full HD, LED, 4 ms, Black
Acer V7 V247Ybip. Display diagonal: 23.8", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LED. Response time: 4 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. VESA mounting. Product color: Black