Acer logo

Acer NITRO VG0 Nitro VG240YPbiipf computer monitor 23.8" 1920 x 1080 pixels Full HD LED Black

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
90495
Info modified on:
27 May 2024, 14:25:34
Short summary description Acer NITRO VG0 Nitro VG240YPbiipf computer monitor 23.8" 1920 x 1080 pixels Full HD LED Black:

Acer NITRO VG0 Nitro VG240YPbiipf, 23.8", 1920 x 1080 pixels, Full HD, LED, 1 ms, Black

Long summary description Acer NITRO VG0 Nitro VG240YPbiipf computer monitor 23.8" 1920 x 1080 pixels Full HD LED Black:

Acer NITRO VG0 Nitro VG240YPbiipf. Display diagonal: 23.8", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Response time: 1 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. VESA mounting. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.