Acer logo

Acer NITRO VG0 VG240Y computer monitor 23.8" 1920 x 1080 pixels Full HD LED Black

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
292587
Info modified on:
14 Mar 2025, 19:42:20
Short summary description Acer NITRO VG0 VG240Y computer monitor 23.8" 1920 x 1080 pixels Full HD LED Black:

Acer NITRO VG0 VG240Y, 23.8", 1920 x 1080 pixels, Full HD, LED, 1 ms, Black

Long summary description Acer NITRO VG0 VG240Y computer monitor 23.8" 1920 x 1080 pixels Full HD LED Black:

Acer NITRO VG0 VG240Y. Display diagonal: 23.8", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LED. Response time: 1 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). VESA mounting. Product color: Black

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.