Acer logo

Acer R241Ywmid LED display 23.8" 1920 x 1080 pixels Full HD White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
101826
Info modified on:
14 Mar 2025, 19:42:45
Short summary description Acer R241Ywmid LED display 23.8" 1920 x 1080 pixels Full HD White:

Acer R241Ywmid, 23.8", 1920 x 1080 pixels, Full HD, LED, 4 ms, White

Long summary description Acer R241Ywmid LED display 23.8" 1920 x 1080 pixels Full HD White:

Acer R241Ywmid. Display diagonal: 23.8", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LED. Display surface: Matt, Response time: 4 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). Product color: White

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.