Acer logo

Acer R241Y LED display 23.8" 1920 x 1080 pixels Full HD Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
148144
Info modified on:
14 Mar 2025, 19:42:45
Short summary description Acer R241Y LED display 23.8" 1920 x 1080 pixels Full HD Black:

Acer R241Y, 23.8", 1920 x 1080 pixels, Full HD, LCD, 4 ms, Black

Long summary description Acer R241Y LED display 23.8" 1920 x 1080 pixels Full HD Black:

Acer R241Y. Display diagonal: 23.8", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LCD. Response time: 4 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.