Acer logo

Acer R240Y computer monitor 23.8" 1920 x 1080 pixels Full HD Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
106071
Info modified on:
14 Mar 2025, 19:42:36
Short summary description Acer R240Y computer monitor 23.8" 1920 x 1080 pixels Full HD Black:

Acer R240Y, 23.8", 1920 x 1080 pixels, Full HD, 1 ms, Black

Long summary description Acer R240Y computer monitor 23.8" 1920 x 1080 pixels Full HD Black:

Acer R240Y. Display diagonal: 23.8", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Response time: 1 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. VESA mounting. Product color: Black

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.