Acer logo

Acer RT240Y LED display 23.8" 1920 x 1080 pixels Full HD Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
210786
Info modified on:
14 Mar 2025, 19:42:49
Short summary description Acer RT240Y LED display 23.8" 1920 x 1080 pixels Full HD Black:

Acer RT240Y, 23.8", 1920 x 1080 pixels, Full HD, LED, 4 ms, Black

Long summary description Acer RT240Y LED display 23.8" 1920 x 1080 pixels Full HD Black:

Acer RT240Y. Display diagonal: 23.8", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LED. Response time: 4 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). Product color: Black

Specs
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.