Acer NITRO QG1 QG241Y, 23.8", 1920 x 1080 pixels, Full HD, LED, 1 ms, Black
Acer NITRO QG1 QG241Y. Display diagonal: 23.8", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Response time: 1 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. VESA mounting. Product color: Black