Acer logo

Acer G7 G247HYL bmidx LED display 23.8" 1920 x 1080 pixels Full HD Black

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
64767
Info modified on:
27 May 2024, 12:23:37
Short summary description Acer G7 G247HYL bmidx LED display 23.8" 1920 x 1080 pixels Full HD Black:

Acer G7 G247HYL bmidx, 23.8", 1920 x 1080 pixels, Full HD, LED, 4 ms, Black

Long summary description Acer G7 G247HYL bmidx LED display 23.8" 1920 x 1080 pixels Full HD Black:

Acer G7 G247HYL bmidx. Display diagonal: 23.8", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LED. Response time: 4 ms, Native aspect ratio: 16:9. Built-in speaker(s). Product color: Black

Reasons to buy
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.