Acer logo

Acer G246HYL bmjj LED display 23.8" 1920 x 1080 pixels Full HD Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
102818
Info modified on:
25 Nov 2022, 10:14:48
Short summary description Acer G246HYL bmjj LED display 23.8" 1920 x 1080 pixels Full HD Black:

Acer G246HYL bmjj, 23.8", 1920 x 1080 pixels, LED, 3D, 6 ms, Black

Long summary description Acer G246HYL bmjj LED display 23.8" 1920 x 1080 pixels Full HD Black:

Acer G246HYL bmjj. Display diagonal: 23.8", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LED. 3D, Response time: 6 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.