Acer logo

Acer EK240YA computer monitor 24" 1920 x 1080 pixels Full HD Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
127987
Info modified on:
14 Mar 2025, 19:43:55
Short summary description Acer EK240YA computer monitor 24" 1920 x 1080 pixels Full HD Black:

Acer EK240YA, 24", 1920 x 1080 pixels, Full HD, 5 ms, Black

Long summary description Acer EK240YA computer monitor 24" 1920 x 1080 pixels Full HD Black:

Acer EK240YA. Display diagonal: 24", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. VESA mounting. Product color: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.